Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189636-ISL32272EFVZ
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 10Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: ISL32272E
Manufacturer Pack Quantity: 960
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189636-ISL32272EFVZ |
| Product Name | Electronic Surplus - ISL32272EFVZ |