Renesas Electronics Corporation Drivers, Receivers, Transceivers ISL32177EFRZ

Description
0/4 Receiver RS422, RS485 24-QFN (4x4)
Description
0/4 Receiver RS422, RS485 24-QFN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL32177EFRZ is a quad RS-485/RS-422 receiver designed for balanced communication, featuring ±16.5kV ESD protection in accordance with IEC61000-4-2 standards. It operates within a supply voltage range of 3.0V to 5.5V and supports high data rates of up to 80Mbps, with a maximum propagation delay skew of 8ns, ensuring reliable performance and part-to-part matching. The device presents a low input current of ±200µA, allowing for up to 128 receivers on the bus due to its 1/4 unit load characteristic. The ISL32177EFRZ is packaged in a compact 24-lead QFN format, which is 26% smaller than traditional packages, and includes a logic supply pin (VL) that facilitates operation in mixed voltage systems. The receiver outputs are tri-statable and feature a hot plug capability to prevent output activation during power transitions. This product is suitable for applications in telecom equipment, motor controllers, programmable logic controllers, and industrial control networks.

Datasheet Summary
Powered by GS/AI

The ISL32177EFRZ is a quad RS-485/RS-422 receiver designed for balanced communication, featuring ±16.5kV ESD protection in accordance with IEC61000-4-2 standards. It operates within a supply voltage range of 3.0V to 5.5V and supports high data rates of up to 80Mbps, with a maximum propagation delay skew of 8ns, ensuring reliable performance and part-to-part matching. The device presents a low input current of ±200µA, allowing for up to 128 receivers on the bus due to its 1/4 unit load characteristic. The ISL32177EFRZ is packaged in a compact 24-lead QFN format, which is 26% smaller than traditional packages, and includes a logic supply pin (VL) that facilitates operation in mixed voltage systems. The receiver outputs are tri-statable and feature a hot plug capability to prevent output activation during power transitions. This product is suitable for applications in telecom equipment, motor controllers, programmable logic controllers, and industrial control networks.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - ISL32177EFRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32177EFRZ
Drivers, Receivers, Transceivers ISL32177EFRZ
0/4 Receiver RS422, RS485 24-QFN (4x4)

0/4 Receiver RS422, RS485 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Receivers
Product Number ISL32177EFRZ
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1175834-MCP2022A-500E/SL - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 6 to 18 volts
View Details
2 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details