Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32173EIVZ ISL32173EIVZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921862-ISL32173EIVZ Operating Temperature Range: -40°C ~ 85°C Features: 0/4 Receiver - RS422, RS485 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: ISL32173 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 960 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921862-ISL32173EIVZ Operating Temperature Range: -40°C ~ 85°C Features: 0/4 Receiver - RS422, RS485 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: ISL32173 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 960 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32173EIVZ - 921862-ISL32173EIVZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32173EIVZ
921862-ISL32173EIVZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL32173EIVZ 921862-ISL32173EIVZ
Manufacturer: Renesas Electronics America Win Source Part Number: 921862-ISL32173EIVZ Operating Temperature Range: -40°C ~ 85°C Features: 0/4 Receiver - RS422, RS485 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: ISL32173 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 960 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921862-ISL32173EIVZ
Operating Temperature Range: -40°C ~ 85°C
Features: 0/4 Receiver - RS422, RS485 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISL32173
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 960
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL32173EIVZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32173EIVZ
Drivers, Receivers, Transceivers ISL32173EIVZ
0/4 Receiver RS422, RS485 16-TSSOP

0/4 Receiver RS422, RS485 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 921862-ISL32173EIVZ ISL32173EIVZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32173EIVZ Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details