RENESAS ELECTRONICS CORPORATION
ISL32173EFVZ -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Interface - Drivers, Receivers, Transceivers
ISL32173EFVZ
Description
IC RECEIVER 0/4 16TSSOP
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/4 16TSSOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ISL32173EFVZ |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Technology
GPS; Beidou, Galileo, GLONASS, GPS
Supply Voltage
Other; 1.1V ~ 3.3V
Package Type
6-XFDFN
View Details