Renesas Electronics Corporation Logic - Logic - Translators, Level Shifters - ISL3035EIRUZ-T ISL3035EIRUZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189585-ISL3035EIRUZ -T Packaging: Tape and Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Open Drain, Push-Pull Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 6 Voltage - VCCA: 1.35V ~ 3.2V Voltage - VCCB: 2.2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 16-UTQFN (2.6x1.8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-UFQFN Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ISL3035 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189585-ISL3035EIRUZ -T Packaging: Tape and Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Open Drain, Push-Pull Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 6 Voltage - VCCA: 1.35V ~ 3.2V Voltage - VCCB: 2.2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 16-UTQFN (2.6x1.8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-UFQFN Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ISL3035 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ISL3035EIRUZ-T - 1189585-ISL3035EIRUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ISL3035EIRUZ-T
1189585-ISL3035EIRUZ-T
Logic - Logic - Translators, Level Shifters - ISL3035EIRUZ-T 1189585-ISL3035EIRUZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189585-ISL3035EIRUZ -T Packaging: Tape and Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Open Drain, Push-Pull Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 6 Voltage - VCCA: 1.35V ~ 3.2V Voltage - VCCB: 2.2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 16-UTQFN (2.6x1.8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-UFQFN Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ISL3035 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189585-ISL3035EIRUZ-T
Packaging: Tape and Reel
Mounting Style: SMD
Features: Auto-Direction Sensing
Output Type: Open Drain, Push-Pull
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 6
Voltage - VCCA: 1.35V ~ 3.2V
Voltage - VCCB: 2.2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 16-UTQFN (2.6x1.8)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: ISL3035
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1189585-ISL3035EIRUZ-T
Product Name Logic - Logic - Translators, Level Shifters - ISL3035EIRUZ-T
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-74HCS596BQ-Q100XCT-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Open-drain
View Details
Logic - Shift Registers - 74F676PC - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 16
View Details