Renesas Electronics Corporation Sensor Evaluation Boards ISL29501-ST-EV1Z

Description
ISL29501 - Light, Distance Measuring Sensor Evaluation Board
Request a Quote Datasheet
Description
ISL29501 - Light, Distance Measuring Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - ISL29501-ST-EV1Z-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
ISL29501-ST-EV1Z-ND
Sensor Evaluation Boards ISL29501-ST-EV1Z-ND
ISL29501 - Light, Distance Measuring Sensor Evaluation Board

ISL29501 - Light, Distance Measuring Sensor Evaluation Board

Buy Now Datasheet
Evaluation Boards - Sensors - ISL29501-ST-EV1Z - 766514-ISL29501-ST-EV1Z - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - ISL29501-ST-EV1Z
766514-ISL29501-ST-EV1Z
Evaluation Boards - Sensors - ISL29501-ST-EV1Z 766514-ISL29501-ST-EV1Z
Manufacturer: Intersil Win Source Part Number: 766514-ISL29501-ST-E V1Z Operating Supply Voltage: 2.7 V ~ 3.3 V Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: ISL29501 Sensor Type: Light, Distance Measuring Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 766514-ISL29501-ST-EV1Z
Operating Supply Voltage: 2.7 V ~ 3.3 V
Interface: I2C
Supplied Contents: Board(s)
Utilized IC / Part: ISL29501
Sensor Type: Light, Distance Measuring
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Distance Sensor Development Tool
ISL29501-ST-EV1Z
Distance Sensor Development Tool ISL29501-ST-EV1Z
Distance Sensor Development Tool Time of Flight (ToF)

Distance Sensor Development Tool Time of Flight (ToF)

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - ISL29501-ST-EV1Z - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
ISL29501-ST-EV1Z
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards ISL29501-ST-EV1Z
EVAL BOARD FOR ISL29501

EVAL BOARD FOR ISL29501

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ISL29501-ST-EV1Z-ND 766514-ISL29501-ST-EV1Z ISL29501-ST-EV1Z ISL29501-ST-EV1Z
Product Name Sensor Evaluation Boards Evaluation Boards - Sensors - ISL29501-ST-EV1Z Distance Sensor Development Tool Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB,GVA-83+,DF782,50 OHM / RoHS - TB-410-83+ - Mini-Circuits
Specs
Category Developement Board
View Details