Manufacturer: Intersil
Win Source Part Number: 1048306-ISL29125IROZ
Features: Interrupt, Auto Power Down
Output: I2C
Current - Supply (Max): 85μA @ 3V
Resolution (Bits): 16 b
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 6-WFDFN
Supply Voltage - Operating: 2.25 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048306-ISL29125IROZ-T7A |
| Product Name | Color Sensors - ISL29125IROZ-T7A |