The ISL29102 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a nonlinear current amplifier, and a micro-power op amp on a single monolithic IC. Similar to human eyes, the photodiode array has peak sensitivity at 550nm and spans from 400nm to 600nm, rejecting UV light and IR light. The input luminance range is from 0.3 lux to 10,000 lux.
The integrated nonlinear current amplifier boosts and converts the photodiode signal in a square root fashion, extending the light input dynamic range, while maintaining excellent sensitivity at dim conditions with low lux levels. The device consumes minimal power over a wide range of ambient lux levels because the current consumption ramps at a square root fashion. A dark-current compensation circuit minimizes the effect of temperature-dependen
The ISL29102 is housed in an ultra compact 2mmx2.1mm ODFN plastic case surface mount package. Operation is rated from -40°C to +85°C.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189582-ISL29102IROZ
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: Voltage
Wavelength: 550nm
Proximity Detection: No
Categories: Sensors, Transducers
Supplier Device Package: 6-ODFN (2.1x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.3V
| Renesas Electronics Corporation | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | ISL29102IROZ-T7 | 1189582-ISL29102IROZ-T7 |
| Product Name | Low Power Ambient Light-to-Voltage Nonlinear Converter | Electronic Surplus - ISL29102IROZ-T7 |