Renesas Electronics Corporation Evaluation Boards - Sensors - ISL29034IROZ-EVALZ ISL29034IROZ-EVALZ

Description
Manufacturer: Intersil Win Source Part Number: 778121-ISL29034IROZ- EVALZ Operating Supply Voltage: 2.25 V ~ 3.63 V Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: ISL29034 Sensor Type: Light, Ambient Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 778121-ISL29034IROZ- EVALZ Operating Supply Voltage: 2.25 V ~ 3.63 V Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: ISL29034 Sensor Type: Light, Ambient Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - ISL29034IROZ-EVALZ - 778121-ISL29034IROZ-EVALZ - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - ISL29034IROZ-EVALZ
778121-ISL29034IROZ-EVALZ
Evaluation Boards - Sensors - ISL29034IROZ-EVALZ 778121-ISL29034IROZ-EVALZ
Manufacturer: Intersil Win Source Part Number: 778121-ISL29034IROZ- EVALZ Operating Supply Voltage: 2.25 V ~ 3.63 V Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: ISL29034 Sensor Type: Light, Ambient Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 778121-ISL29034IROZ-EVALZ
Operating Supply Voltage: 2.25 V ~ 3.63 V
Interface: I2C
Supplied Contents: Board(s)
Utilized IC / Part: ISL29034
Sensor Type: Light, Ambient
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - ISL29034IROZ-EVALZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
ISL29034IROZ-EVALZ
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards ISL29034IROZ-EVALZ
EVAL BOARD FOR ISL29034

EVAL BOARD FOR ISL29034

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 778121-ISL29034IROZ-EVALZ ISL29034IROZ-EVALZ
Product Name Evaluation Boards - Sensors - ISL29034IROZ-EVALZ Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA2609DEVB1-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Evaluation Boards - BTG7090-1EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details