Renesas Electronics Corporation Evaluation Boards - Sensors - ISL29028AIROZ-EVALZ ISL29028AIROZ-EVALZ

Description
Manufacturer: Intersil Win Source Part Number: 777314-ISL29028AIROZ -EVALZ Operating Supply Voltage: 2.25 V ~ 3.63 V Interface: I2C, SMBus Sensitivity: 530nm Supplied Contents: Board(s) Embedded: No Utilized IC / Part: ISL29028A Sensor Type: Proximity, Infrared and Ambient Light Family Name: ISL29028A Categories: Development Boards, Kits, Programmers Introduction Date: November 18, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777314-ISL29028AIROZ -EVALZ Operating Supply Voltage: 2.25 V ~ 3.63 V Interface: I2C, SMBus Sensitivity: 530nm Supplied Contents: Board(s) Embedded: No Utilized IC / Part: ISL29028A Sensor Type: Proximity, Infrared and Ambient Light Family Name: ISL29028A Categories: Development Boards, Kits, Programmers Introduction Date: November 18, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - ISL29028AIROZ-EVALZ - 777314-ISL29028AIROZ-EVALZ - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - ISL29028AIROZ-EVALZ
777314-ISL29028AIROZ-EVALZ
Evaluation Boards - Sensors - ISL29028AIROZ-EVALZ 777314-ISL29028AIROZ-EVALZ
Manufacturer: Intersil Win Source Part Number: 777314-ISL29028AIROZ -EVALZ Operating Supply Voltage: 2.25 V ~ 3.63 V Interface: I2C, SMBus Sensitivity: 530nm Supplied Contents: Board(s) Embedded: No Utilized IC / Part: ISL29028A Sensor Type: Proximity, Infrared and Ambient Light Family Name: ISL29028A Categories: Development Boards, Kits, Programmers Introduction Date: November 18, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 777314-ISL29028AIROZ-EVALZ
Operating Supply Voltage: 2.25 V ~ 3.63 V
Interface: I2C, SMBus
Sensitivity: 530nm
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: ISL29028A
Sensor Type: Proximity, Infrared and Ambient Light
Family Name: ISL29028A
Categories: Development Boards, Kits, Programmers
Introduction Date: November 18, 2010
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Optical Sensor Development Tools - ISL29028AIROZ-EVALZ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Optical Sensor Development Tools
ISL29028AIROZ-EVALZ
Optical Sensor Development Tools ISL29028AIROZ-EVALZ
Optical Sensor Development Tools ISL29028AIROZ-EVALZ EVAL BRD RHS COMPLI

Optical Sensor Development Tools ISL29028AIROZ-EVALZ EVAL BRD RHS COMPLI

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - ISL29028AIROZ-EVALZ - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
ISL29028AIROZ-EVALZ
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards ISL29028AIROZ-EVALZ
BOARD EVALUATION FOR ISL29028

BOARD EVALUATION FOR ISL29028

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 777314-ISL29028AIROZ-EVALZ ISL29028AIROZ-EVALZ ISL29028AIROZ-EVALZ
Product Name Evaluation Boards - Sensors - ISL29028AIROZ-EVALZ Optical Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2251590 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB, MNA-3A+, DQ849, 50 OHM - TB-186-3A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - BLOCKCHAINSTARTKIT - Infineon Technologies AG
Specs
Category Developement Board
Supported System blockchain applications ; government identification
Host Interface ISO/IEC 14443
View Details