Renesas Electronics Corporation 5V, Rail-to-Rail I/O, Zero-Drift, Differential Output Programmable Gain Instrumentation Amplifier ISL28635FVZ-T7A

Description
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range. These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.
Request a Quote Datasheet
Description
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range. These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V, Rail-to-Rail I/O, Zero-Drift, Differential Output Programmable Gain Instrumentation Amplifier - ISL28635FVZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
5V, Rail-to-Rail I/O, Zero-Drift, Differential Output Programmable Gain Instrumentation Amplifier
ISL28635FVZ-T7A
5V, Rail-to-Rail I/O, Zero-Drift, Differential Output Programmable Gain Instrumentation Amplifier ISL28635FVZ-T7A
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range. These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.

The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range.
These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.

Supplier's Site Datasheet
 - ISL28635FVZ-T7A - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 10uV Offset-Max, PDSO14

Instrumentation Amplifier, 1 Func, 10uV Offset-Max, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-ISL28635FVZ-T7A
Operational Amplifier IC 687-ISL28635FVZ-T7A
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP Product overview: ISL28635FVZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28635FVZ-T7A can be used for catalog matching and distributor lookup.

IC OPAMP ZER-DRIFT 1CIRC 14TSSOP Product overview: ISL28635FVZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28635FVZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28635FVZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28635FVZ-T7ATR-ND
Instrumentation, Op Amps, Buffer Amps ISL28635FVZ-T7ATR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28635FVZ-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28635FVZ-T7ACT-ND
Instrumentation, Op Amps, Buffer Amps ISL28635FVZ-T7ACT-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28635FVZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28635FVZ-T7A
Integrated Circuits (ICs) - Linear - Amplifiers ISL28635FVZ-T7A
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ISL28635FVZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28635FVZ-T7A
Instrumentation, OP Amps, Buffer Amps ISL28635FVZ-T7A
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28635FVZ-T7A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28635FVZ-T7A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28635FVZ-T7A
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

Supplier's Site Datasheet
Instrument Amplifier, 2.3Mhz, 135Db, Tssop-14, Full Reel; No. Of Amplifiers Renesas - 27X1634 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Amplifier, 2.3Mhz, 135Db, Tssop-14, Full Reel; No. Of Amplifiers Renesas
27X1634
Instrument Amplifier, 2.3Mhz, 135Db, Tssop-14, Full Reel; No. Of Amplifiers Renesas 27X1634
INSTRUMENT AMPLIFIER, 2.3MHZ, 135DB, TSSOP-14, FULL REEL; No. of Amplifiers:1 Amplifier; Input Offset Voltage:0.6µV; Slew Rate:0.8V/µs; Bandwidth:2.3MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; CMRR:135dB RoHS Compliant: Yes

INSTRUMENT AMPLIFIER, 2.3MHZ, 135DB, TSSOP-14, FULL REEL; No. of Amplifiers:1 Amplifier; Input Offset Voltage:0.6µV; Slew Rate:0.8V/µs; Bandwidth:2.3MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; CMRR:135dB RoHS Compliant: Yes

Supplier's Site Datasheet
Pgi Amp, 2.3Mhz, 0.8V/us, Tssop-14; No. Of Amplifiers Renesas - 94Y5894 - Newark, An Avnet Company
Chicago, IL, United States
Pgi Amp, 2.3Mhz, 0.8V/us, Tssop-14; No. Of Amplifiers Renesas
94Y5894
Pgi Amp, 2.3Mhz, 0.8V/us, Tssop-14; No. Of Amplifiers Renesas 94Y5894
PGI AMP, 2.3MHZ, 0.8V/US, TSSOP-14; No. of Amplifiers:1 Amplifier; Input Offset Voltage:0.6µV; Slew Rate:0.8V/µs; Bandwidth:2.3MHz; Supply Voltage Range:2.5V to 5.5V, ± 1.25V to ± 2.75V; Amplifier Case Style:TSSOP; No. of RoHS Compliant: Yes

PGI AMP, 2.3MHZ, 0.8V/US, TSSOP-14; No. of Amplifiers:1 Amplifier; Input Offset Voltage:0.6µV; Slew Rate:0.8V/µs; Bandwidth:2.3MHz; Supply Voltage Range:2.5V to 5.5V, ± 1.25V to ± 2.75V; Amplifier Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number ISL28635FVZ-T7A ISL28635FVZ-T7A 687-ISL28635FVZ-T7A ISL28635FVZ-T7ATR-ND ISL28635FVZ-T7A ISL28635FVZ-T7A ISL28635FVZ-T7A 27X1634
Product Name 5V, Rail-to-Rail I/O, Zero-Drift, Differential Output Programmable Gain Instrumentation Amplifier Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrument Amplifier, 2.3Mhz, 135Db, Tssop-14, Full Reel; No. Of Amplifiers Renesas
Features Rail-Rail-Out; Rail-Rail-In; Single-Supply Rail-Rail-Out
Bandwidth 2.3 MHz 2.3 MHz
CMRR 138 dB
PSRR 140 dB
Slew Rate 0.8000 V/µs 0.8000 V/µs 0.8000 V/µs 8.00E-7 V/µs 0.8000 V/µs
Unlock Full Specs
to access all available technical data