The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range.
These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP Product overview: ISL28635FVZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28635FVZ-T13 can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP
Win Source Part Number: 1353528-ISL28635FVZ-
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 2 (1 Year)
Mfr: Renesas Electronics America Inc
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: ISL28635
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 3mA
Current - Output / Channel: 45 mA
Number of Circuits: 1
Amplifier Type: Zero-Drift
Slew Rate: 0.8V/µs
Gain Bandwidth Product: 2.3 MHz
Current - Input Bias: 50 pA
Voltage - Input Offset: 0.2 µV
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP
INSTRUMENT AMPLIFIER, 2.3MHZ, 135DB, TSSOP-14, FULL REEL; No. of Amplifiers:1 Amplifier; Input Offset Voltage:0.6µV; Slew Rate:0.8V/µs; Bandwidth:2.3MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; CMRR:135dB RoHS Compliant: Yes
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28635FVZ-T13 | 687-ISL28635FVZ-T13 | ISL28635FVZ-T13-ND | 1353528-ISL28635FVZ-T13 | ISL28635FVZ-T13 | 27X1633 | ISL28635FVZ-T13 | ISL28635FVZ-T13 |
| Product Name | 5V, Rail-to-Rail I/O, Zero-Drift, Differential Output Programmable Gain Instrumentation Amplifier | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrument Amplifier, 2.3Mhz, 135Db, Tssop-14, Full Reel; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||||
| Bandwidth | 2.3 MHz | 2.3 MHz | 2.3 MHz | |||||
| CMRR | 138 dB | |||||||
| PSRR | 140 dB | |||||||
| Slew Rate | 0.8000 V/µs | 0.8000 V/µs | 0.8000 V/µs | 0.8000 V/µs | 8.00E-7 V/µs | 0.8000 V/µs |