Renesas Electronics Corporation 5V, Rail-to-Rail I/O, Zero-Drift, Single Ended Output Programmable Gain Instrumentation Amplifier ISL28535FVZ

Description
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range. These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.
Request a Quote Datasheet
Description
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range. These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V, Rail-to-Rail I/O, Zero-Drift, Single Ended Output Programmable Gain Instrumentation Amplifier - ISL28535FVZ - Renesas Electronics Corporation
Milpitas, CA, USA
5V, Rail-to-Rail I/O, Zero-Drift, Single Ended Output Programmable Gain Instrumentation Amplifier
ISL28535FVZ
5V, Rail-to-Rail I/O, Zero-Drift, Single Ended Output Programmable Gain Instrumentation Amplifier ISL28535FVZ
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range. These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.

The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range.
These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28535FVZ-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28535FVZ-ND
Instrumentation, Op Amps, Buffer Amps ISL28535FVZ-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) -Linear- Amplifiers- Instrumentation, OP Amps, Buffer Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Linear- Amplifiers- Instrumentation, OP Amps, Buffer Amps
Integrated Circuits (ICs) -Linear- Amplifiers- Instrumentation, OP Amps, Buffer Amps
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) -Linear- Amplifiers- Instrumentation, OP Amps, Buffer Amps Package: Tube Amplifier Type: Zero-Drift Slew Rate: 0.8V/µs Gain Bandwidth Product: 2.3 MHz Current - Input Bias: 50 pA Voltage - Input Offset: 0.2 µV Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) -Linear- Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package: Tube
Amplifier Type: Zero-Drift
Slew Rate: 0.8V/µs
Gain Bandwidth Product: 2.3 MHz
Current - Input Bias: 50 pA
Voltage - Input Offset: 0.2 µV
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-ISL28535FVZ
Operational Amplifier IC 687-ISL28535FVZ
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP Product overview: ISL28535FVZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28535FVZ can be used for catalog matching and distributor lookup.

IC OPAMP ZER-DRIFT 1CIRC 14TSSOP Product overview: ISL28535FVZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28535FVZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28535FVZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28535FVZ
Instrumentation, OP Amps, Buffer Amps ISL28535FVZ
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28535FVZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28535FVZ
Integrated Circuits (ICs) - Linear - Amplifiers ISL28535FVZ
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

Supplier's Site
Instrument Amplifier, 2.3Mhz, 135Db, Tssop-14; No. Of Amplifiers Renesas - 27X1629 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Amplifier, 2.3Mhz, 135Db, Tssop-14; No. Of Amplifiers Renesas
27X1629
Instrument Amplifier, 2.3Mhz, 135Db, Tssop-14; No. Of Amplifiers Renesas 27X1629
INSTRUMENT AMPLIFIER, 2.3MHZ, 135DB, TSSOP-14; No. of Amplifiers:2 Amplifier; Input Offset Voltage:0.6µV; Slew Rate:0.8V/µs; Bandwidth:2.3MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins RoHS Compliant: Yes

INSTRUMENT AMPLIFIER, 2.3MHZ, 135DB, TSSOP-14; No. of Amplifiers:2 Amplifier; Input Offset Voltage:0.6µV; Slew Rate:0.8V/µs; Bandwidth:2.3MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28535FVZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28535FVZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28535FVZ
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number ISL28535FVZ ISL28535FVZ-ND 687-ISL28535FVZ ISL28535FVZ ISL28535FVZ 27X1629 ISL28535FVZ
Product Name 5V, Rail-to-Rail I/O, Zero-Drift, Single Ended Output Programmable Gain Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) -Linear- Amplifiers- Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrument Amplifier, 2.3Mhz, 135Db, Tssop-14; No. Of Amplifiers Renesas Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out; Rail-Rail-In; Single-Supply Rail-Rail-Out
Bandwidth 2.3 MHz 2.3 MHz 2.3 MHz
CMRR 138 dB
PSRR 140 dB
Slew Rate 0.8000 V/µs 0.8000 V/µs 0.8000 V/µs 0.8000 V/µs 0.8000 V/µs 8.00E-7 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648CQ - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details
Audio Amplifier ICs - 2412872 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Operating Range Speaker
View Details