The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range.
These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP
INSTRUMENT AMPLIFIER, 3MHZ, 100DB, TSSOP-14; No. of Amplifiers:1 Amplifier; Input Offset Voltage:2.5µV; Slew Rate:0.8V/µs; Bandwidth:3MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; CMRR:100dB RoHS Compliant: Yes
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP
| Renesas Electronics Corporation | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28534FVZ | ISL28534FVZ-ND | 09X6533 | ISL28534FVZ | ISL28534FVZ | ISL28534FVZ |
| Product Name | 5V, Rail-to-Rail I/O, Zero-Drift, Single Ended Output Programmable Gain Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrument Amplifier, 3Mhz, 100Db, Tssop-14; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||
| Bandwidth | 2.3 MHz | |||||
| CMRR | 138 dB | |||||
| PSRR | 140 dB | |||||
| Slew Rate | 0.8000 V/µs | 0.8000 V/µs | 8.00E-7 V/µs | 0.8000 V/µs |