The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range.
These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP Product overview: ISL28534FVZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28534FVZ-T7A can be used for catalog matching and distributor lookup.
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP
INSTRUMENT AMPLIFIER, 3MHZ, 100DB, TSSOP-14, FULL REEL; No. of Amplifiers:1 Amplifier; Input Offset Voltage:2.5µV; Slew Rate:0.8V/µs; Bandwidth:3MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins RoHS Compliant: Yes
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28534FVZ-T7A | ISL28534FVZ-T7ATR-ND | 687-ISL28534FVZ-T7A | ISL28534FVZ-T7A | 09X6537 | ISL28534FVZ-T7A | ISL28534FVZ-T7A |
| Product Name | 5V, Rail-to-Rail I/O, Zero-Drift, Single Ended Output Programmable Gain Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrument Amplifier, 3Mhz, 100Db, Tssop-14, Full Reel; No. Of Amplifiers Renesas | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | |||||
| Bandwidth | 2.3 MHz | 2.3 MHz | |||||
| CMRR | 138 dB | ||||||
| PSRR | 140 dB | ||||||
| Slew Rate | 0.8000 V/µs | 0.8000 V/µs | 0.8000 V/µs | 0.8000 V/µs | 8.00E-7 V/µs |