The ISL28533FVZ is a 5V zero-drift rail-to-rail input/output programmable gain instrumentation amplifier designed for high precision applications. It features a low input offset voltage of 5µV maximum and a low input offset drift of 50nV/°C maximum, making it suitable for sensitive measurements. The amplifier offers nine selectable gain settings ranging from 1 to 1,000, controlled via a unique 2-bit, 3-state logic interface. It operates over a wide temperature range of -40°C to +125°C and has a high common-mode rejection ratio (CMRR) of 138dB at a gain of 100. The device is packaged in a 14-lead TSSOP and is ideal for applications such as pressure and strain gauge transducers, weight scales, and data acquisition systems.
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range.
These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP
INSTRUMENT AMPLIFIER, 3MHZ, 100DB, TSSOP-14; No. of Amplifiers:1 Amplifier; Input Offset Voltage:2.5µV; Slew Rate:0.8V/µs; Bandwidth:3MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; CMRR:100dB RoHS Compliant: Yes
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | ISL28533FVZ | ISL28533FVZ-ND | ISL28533FVZ | ISL28533FVZ | 09X6528 | ISL28533FVZ |
| Product Name | 5V, Rail-to-Rail I/O, Zero-Drift, Single Ended Output Programmable Gain Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrument Amplifier, 3Mhz, 100Db, Tssop-14; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||
| Bandwidth | 2.3 MHz | |||||
| CMRR | 138 dB | |||||
| PSRR | 140 dB | |||||
| Slew Rate | 0.8000 V/µs | 0.8000 V/µs | 0.8000 V/µs | 8.00E-7 V/µs |