Manufacturer: Intersil
Win Source Part Number: 777313-ISL28488FAZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 10pA
Voltage - Input Offset: 50μV
Part Status: Obsolete(EOL)
Family Name: ISL28488
Categories: Integrated Circuits (ICs)
Operating Supply Current: 240μA
Manufacturer Package: 16-QSOP
Output Current per Channel: 31mA
SR - Slew Rate: 0.14 V/μs
GBP - Gain Bandwidth Product: 300kHz
Dual Supply Voltage (±): 2.4 V ~ 5.5 V, ±1.2 V ~ 2.75 V
Alternative Parts (Cross-Reference): LTC6082IGN; OPA4353EA/2K5G4; OPA4350EA/2K5G4; OPA4353EA/2K5;
Introduction Date: September 15, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO16
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QSOP
IC OPAMP GP 4 CIRCUIT 16QSOP
IC OPAMP GP 4 CIRCUIT 16QSOP
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 777313-ISL28488FAZ-T7 | ISL28488FAZ-T7 | ISL28488FAZ-T7 | ISL28488FAZ-T7 | ISL28488FAZ-T7 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28488FAZ-T7 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 0.2400 milliamps | 0.0600 milliamps | 0.0600 milliamps | ||
| VOS | 0.0500 millivolts | 0.0500 millivolts | |||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | |||
| GBW | 0.3000 MHz | 0.3000 MHz | |||
| Slew Rate | 0.1400 V/µs | 0.1500 V/µs | 1.50E-7 V/µs |