Renesas Electronics Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28486FAZ-T7

Description
Win Source Part Number: 1065863-ISL28486FAZ- T7 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 4 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.17V/µs Gain Bandwidth Product: 400 kHz Current - Input Bias: 500 pA Voltage - Input Offset: 20 µV Current - Supply: 240µA Current - Output / Channel: 31 mA Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ISL28488FAZ-T7; LT6012ACGN#PBF; LT6012AIGN#PBF; OPA4343EA/250; OPA4336EA/250; OPA4336EA/2K5; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.33.0001 Mfr: Intersil Other Names: 2156-ISL28486FAZ-T7- ILTR,HARISLISL28486F AZ-T7 Product Status: Obsolete Voltage - Supply Span (Min): 2.4 V Voltage - Supply Span (Max): 5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1065863-ISL28486FAZ- T7 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 4 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.17V/µs Gain Bandwidth Product: 400 kHz Current - Input Bias: 500 pA Voltage - Input Offset: 20 µV Current - Supply: 240µA Current - Output / Channel: 31 mA Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ISL28488FAZ-T7; LT6012ACGN#PBF; LT6012AIGN#PBF; OPA4343EA/250; OPA4336EA/250; OPA4336EA/2K5; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.33.0001 Mfr: Intersil Other Names: 2156-ISL28486FAZ-T7- ILTR,HARISLISL28486F AZ-T7 Product Status: Obsolete Voltage - Supply Span (Min): 2.4 V Voltage - Supply Span (Max): 5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1065863-ISL28486FAZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1065863-ISL28486FAZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1065863-ISL28486FAZ-T7
Win Source Part Number: 1065863-ISL28486FAZ- T7 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 4 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.17V/µs Gain Bandwidth Product: 400 kHz Current - Input Bias: 500 pA Voltage - Input Offset: 20 µV Current - Supply: 240µA Current - Output / Channel: 31 mA Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ISL28488FAZ-T7; LT6012ACGN#PBF; LT6012AIGN#PBF; OPA4343EA/250; OPA4336EA/250; OPA4336EA/2K5; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.33.0001 Mfr: Intersil Other Names: 2156-ISL28486FAZ-T7- ILTR,HARISLISL28486F AZ-T7 Product Status: Obsolete Voltage - Supply Span (Min): 2.4 V Voltage - Supply Span (Max): 5 V

Win Source Part Number: 1065863-ISL28486FAZ-T7
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 4
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.17V/µs
Gain Bandwidth Product: 400 kHz
Current - Input Bias: 500 pA
Voltage - Input Offset: 20 µV
Current - Supply: 240µA
Current - Output / Channel: 31 mA
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ISL28488FAZ-T7; LT6012ACGN#PBF; LT6012AIGN#PBF; OPA4343EA/250; OPA4336EA/250; OPA4336EA/2K5;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8542.33.0001
Mfr: Intersil
Other Names: 2156-ISL28486FAZ-T7-ILTR,HARISLISL28486FAZ-T7
Product Status: Obsolete
Voltage - Supply Span (Min): 2.4 V
Voltage - Supply Span (Max): 5 V

Buy Now Datasheet
 - ISL28486FAZ-T7 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 650uV Offset-Max, BICMOS, PDSO16

Operational Amplifier, 4 Func, 650uV Offset-Max, BICMOS, PDSO16

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28486FAZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28486FAZ-T7
Instrumentation, OP Amps, Buffer Amps ISL28486FAZ-T7
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28486FAZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28486FAZ-T7
Instrumentation, OP Amps, Buffer Amps ISL28486FAZ-T7
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28486FAZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28486FAZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28486FAZ-T7
IC OPAMP GP 4 CIRCUIT 16QSOP

IC OPAMP GP 4 CIRCUIT 16QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28486FAZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28486FAZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers ISL28486FAZ-T7
IC OPAMP GP 4 CIRCUIT 16QSOP

IC OPAMP GP 4 CIRCUIT 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1065863-ISL28486FAZ-T7 ISL28486FAZ-T7 ISL28486FAZ-T7 ISL28486FAZ-T7 ISL28486FAZ-T7
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 0.2400 milliamps 0.2400 milliamps 0.2400 milliamps
VOS 0.0200 millivolts 0.0200 millivolts
IBIAS 5.00E-4 µA 5.00E-4 µA
GBW 0.4000 MHz 0.4000 MHz
Slew Rate 0.1700 V/µs 0.1700 V/µs 1.70E-7 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-88760012A - Lingto Electronic Limited
Specs
Source Current (IS) 0.3500 milliamps
View Details
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 8287549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details