The ISL28474FAZ is a micropower instrumentation amplifier featuring two independent instrumentation amplifiers and two low power precision amplifiers in a single 24-lead QSOP package. It operates on a single supply voltage ranging from 2.4V to 5V and supports rail-to-rail input and output, making it suitable for low-voltage applications. The device is designed for high common-mode rejection, with a typical common-mode rejection ratio (CMRR) of 100 dB, which is beneficial for applications requiring accurate signal amplification in noisy environments. The ISL28474FAZ has a low input offset voltage of 500 µV maximum and a low input bias current of 30 pA, ensuring high precision in signal processing. It is stable at unity gain for the precision amplifier and can achieve a gain of 100 or more for the instrumentation amplifier. The device is suitable for various applications, including industrial process control and medical instrumentation, and is compliant with RoHS standards. The ambient operating temperature range is from -40°C to +125°C, allowing for use in diverse environmental conditions.
Instrumentation Amplifier 4 Circuit Rail-to-Rail 24-QSOP
Instrumentation Amplifier, 4 Func, 450uV Offset-Max, 2.5MHz Band Width, PDSO24
IC INST AMP 4 CIRCUIT 24QSOP Product overview: ISL28474FAZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28474FAZ can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 4 Circuit Rail-to-Rail 24-QSOP
Instrumentation Amplifier 4 Circuit Rail-to-Rail 24-QSOP
IC INST AMP 4 CIRCUIT 24QSOP
IC INST AMP 4 CIRCUIT 24QSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28474FAZ-ND | ISL28474FAZ | 687-ISL28474FAZ | ISL28474FAZ | ISL28474FAZ | ISL28474FAZ |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.2400 milliamps | 0.2400 milliamps | 0.2400 milliamps | |||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SSOP; "24-SSOP (0.154"", 3.90mm Width)" | SSOP; SOP; SSOP24 | Tube | SSOP; SOP; 24-SSOP (0.154\", 3.90mm Width) | Surface Mount |