Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28474FAZ-T7 ISL28474FAZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 1048297-ISL28474FAZ- T7 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Instrumentation Slew Rate: 0.5 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 35μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 24-QSOP Supply Voltage - Operating: 2.4 V to 5 V, ±1.2 V to 2.5 V Operating Supply Current: 240μA Channel Output Current: 31mA Gain Bandwidth Product (GBP): 6MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048297-ISL28474FAZ- T7 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Instrumentation Slew Rate: 0.5 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 35μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 24-QSOP Supply Voltage - Operating: 2.4 V to 5 V, ±1.2 V to 2.5 V Operating Supply Current: 240μA Channel Output Current: 31mA Gain Bandwidth Product (GBP): 6MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28474FAZ-T7 - 1048297-ISL28474FAZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28474FAZ-T7
1048297-ISL28474FAZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28474FAZ-T7 1048297-ISL28474FAZ-T7
Manufacturer: Intersil Win Source Part Number: 1048297-ISL28474FAZ- T7 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Instrumentation Slew Rate: 0.5 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 35μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 24-QSOP Supply Voltage - Operating: 2.4 V to 5 V, ±1.2 V to 2.5 V Operating Supply Current: 240μA Channel Output Current: 31mA Gain Bandwidth Product (GBP): 6MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Intersil
Win Source Part Number: 1048297-ISL28474FAZ-T7
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Instrumentation
Slew Rate: 0.5 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 35μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-QSOP
Supply Voltage - Operating: 2.4 V to 5 V, ±1.2 V to 2.5 V
Operating Supply Current: 240μA
Channel Output Current: 31mA
Gain Bandwidth Product (GBP): 6MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
6MHZ Operational Amplifier IC - 687-ISL28474FAZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6MHZ Operational Amplifier IC
687-ISL28474FAZ-T7
6MHZ Operational Amplifier IC 687-ISL28474FAZ-T7
IC OPAMP INSTR 6MHZ RRO 24QSOP Product overview: ISL28474FAZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28474FAZ-T7 can be used for catalog matching and distributor lookup.

IC OPAMP INSTR 6MHZ RRO 24QSOP Product overview: ISL28474FAZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28474FAZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28474FAZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28474FAZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28474FAZ-T7
IC INST AMP 4 CIRCUIT 24QSOP

IC INST AMP 4 CIRCUIT 24QSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28474FAZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28474FAZ-T7
Instrumentation, OP Amps, Buffer Amps ISL28474FAZ-T7
Instrumentation Amplifier 4 Circuit Rail-to-Rail 24-QSOP

Instrumentation Amplifier 4 Circuit Rail-to-Rail 24-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1048297-ISL28474FAZ-T7 687-ISL28474FAZ-T7 ISL28474FAZ-T7 ISL28474FAZ-T7
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28474FAZ-T7 6MHZ Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.4 to 5 volts
Source Current (IS) 0.2400 milliamps 0.2400 milliamps 0.2400 milliamps
VOS 0.0350 millivolts 0.0350 millivolts
IBIAS 1.00E-5 µA 1.00E-5 µA
GBW 6 MHz 6 MHz
Unlock Full Specs
to access all available technical data