IC INST AMP 4 CIRCUIT 28QSOP Product overview: ISL28470FAZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28470FAZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1048296-ISL28470FAZ
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 240kHz
Amplifier Type: Instrumentation
Slew Rate: 0.5 V/μs
Current - Input Bias: 250pA
Voltage - Input Offset: 35μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-QSOP
Supply Voltage - Operating: 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Operating Supply Current: 260μA
Channel Output Current: 29mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Instrumentation Amplifier 4 Circuit Rail-to-Rail 28-QSOP
IC INST AMP 4 CIRCUIT 28QSOP
IC INST AMP 4 CIRCUIT 28QSOP
Instrumentation Amplifier 4 Circuit Rail-to-Rail 28-QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ISL28470FAZ | 1048296-ISL28470FAZ | ISL28470FAZ-ND | ISL28470FAZ | ISL28470FAZ | ISL28470FAZ |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28470FAZ | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | |
| Bandwidth | 0.2400 MHz | 0.2400 MHz | 0.2400 MHz | 0.2400 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Tube | SOP; QSOP; 28-QSOP | SSOP; "28-SSOP (0.154"", 3.90mm Width)" | 28-SSOP (0.154, 3.90mm Width) | SSOP; SOP; 28-SSOP (0.154\", 3.90mm Width) |