Renesas Electronics Corporation Quad Micropower, Low Drift, RRIO Operational Amplifier ISL28430FVZ-T13

Description
The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries. The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.
Request a Quote Datasheet
Description
The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries. The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Micropower, Low Drift, RRIO Operational Amplifier - ISL28430FVZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
Quad Micropower, Low Drift, RRIO Operational Amplifier
ISL28430FVZ-T13
Quad Micropower, Low Drift, RRIO Operational Amplifier ISL28430FVZ-T13
The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries. The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.

The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries.
The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28430FVZ-T13-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28430FVZ-T13-ND
Instrumentation, Op Amps, Buffer Amps ISL28430FVZ-T13-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28430FVZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28430FVZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28430FVZ-T13
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
ISL28430FVZ-T13
Operational Amplifiers - Op Amps ISL28430FVZ-T13
Operational Amplifiers - Op Amps ISL28430FVZ Pb-Free Quad Micropower, Zero Drift, RRIO Operat

Operational Amplifiers - Op Amps ISL28430FVZ Pb-Free Quad Micropower, Zero Drift, RRIO Operat

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28430FVZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28430FVZ-T13
Instrumentation, OP Amps, Buffer Amps ISL28430FVZ-T13
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28430FVZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28430FVZ-T13
Integrated Circuits (ICs) - Linear - Amplifiers ISL28430FVZ-T13
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL28430FVZ-T13 ISL28430FVZ-T13-ND ISL28430FVZ-T13 ISL28430FVZ-T13 ISL28430FVZ-T13 ISL28430FVZ-T13
Product Name Quad Micropower, Low Drift, RRIO Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out; Rail-Rail-In; Single-Supply Rail-Rail-Out
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 volts
Source Current (IS) 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps
VOS 0.0400 millivolts 0.0050 millivolts
IBIAS 2.50E-4 µA 2.50E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD521LD - Lingto Electronic Limited
Specs
Source Current (IS) 5 milliamps
Bandwidth 2 MHz
View Details
 - CLC401AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD2722EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers