Renesas Electronics Corporation Electronic Surplus - ISL28430CVZ ISL28430CVZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189572-ISL28430CVZ Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 20μA Amplifier Type: General Purpose Slew Rate: 0.2V/μs Gain Bandwidth Product: 400kHz Current - Input Bias: 250pA Voltage - Input Offset: 5μV Current - Output / Channel: 15mA Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: ISL28430 Manufacturer Pack Quantity: 94 MSL Level: 2 (1 Year) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189572-ISL28430CVZ Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 20μA Amplifier Type: General Purpose Slew Rate: 0.2V/μs Gain Bandwidth Product: 400kHz Current - Input Bias: 250pA Voltage - Input Offset: 5μV Current - Output / Channel: 15mA Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: ISL28430 Manufacturer Pack Quantity: 94 MSL Level: 2 (1 Year) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL28430CVZ - 1189572-ISL28430CVZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL28430CVZ
1189572-ISL28430CVZ
Electronic Surplus - ISL28430CVZ 1189572-ISL28430CVZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189572-ISL28430CVZ Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 20μA Amplifier Type: General Purpose Slew Rate: 0.2V/μs Gain Bandwidth Product: 400kHz Current - Input Bias: 250pA Voltage - Input Offset: 5μV Current - Output / Channel: 15mA Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: ISL28430 Manufacturer Pack Quantity: 94 MSL Level: 2 (1 Year) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189572-ISL28430CVZ
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 20μA
Amplifier Type: General Purpose
Slew Rate: 0.2V/μs
Gain Bandwidth Product: 400kHz
Current - Input Bias: 250pA
Voltage - Input Offset: 5μV
Current - Output / Channel: 15mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: ISL28430
Manufacturer Pack Quantity: 94
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1189572-ISL28430CVZ
Product Name Electronic Surplus - ISL28430CVZ
Unlock Full Specs
to access all available technical data