The ISL28430CVZ-T13 is a quad micropower operational amplifier designed for low offset drift applications. It operates on a single supply voltage range of 1.8V to 5.5V and a dual supply range of ±0.9V to ±2.75V. The device features a low quiescent current of 20µA per amplifier, making it suitable for battery-powered applications, such as handheld devices. It offers rail-to-rail input and output, which enhances its versatility in various signal processing tasks. With a maximum input offset voltage of 40µV and an offset drift of 150nV/°C, the ISL28430CVZ-T13 is well-suited for precision applications. The input bias current is low at 250pA, and it exhibits low noise characteristics, with a typical noise level of 1.1µVP-P from 0.01Hz to 10Hz. The device is available in a 14-lead TSSOP package and operates within a temperature range of 0°C to 70°C for commercial devices, with options for extended temperature ranges up to -40°C to 125°C. This combination of features makes the ISL28430CVZ-T13 a strong candidate for applications requiring high precision and low power consumption.
The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries.
The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps ISL28430CVZ QD MICRO PWR 0 DRIFT RRIO OPR
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Renesas Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28430CVZ-T13 | ISL28430CVZ-T13-ND | ISL28430CVZ-T13 | ISL28430CVZ-T13 | ISL28430CVZ-T13 | ISL28430CVZ-T13 |
| Product Name | Quad Micropower, Low Drift, RRIO Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | |||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | ||
| VOS | 0.0400 millivolts | 0.0050 millivolts | ||||
| IBIAS | 2.50E-4 µA | 2.50E-4 µA |