Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189571-ISL28417FBZ
Packaging: Tube
Mounting Style: SMD
Supply Current: 440μA
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1.5MHz
Current - Input Bias: 80pA
Voltage - Input Offset: 10μV
Current - Output / Channel: 43mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: ISL28417
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 4.5V ~ 40V, ±2.25V ~ 20V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189571-ISL28417FBZ |
| Product Name | Electronic Surplus - ISL28417FBZ |