The ISL28114, ISL28214, and ISL28414 are single, dual, and quad channel general purpose micropower, rail-to-rail input and output operational amplifiers with supply voltage range of 1.8V to 5.5V. Key features are a low supply current of 390µA maximum per channel at room temperature, a low bias current, and a wide input voltage range, which enables the ISL28x14 devices to be excellent general purpose op amps for a wide range of applications.
The ISL28114 is available in the SC70-5 and SOT23-5 packages, the ISL28214 is in the MSOP8, SO8, and SOT23-8 packages, and the ISL28414 is in the TSSOP14 and SOIC14 packages. All devices operate across the extended temperature range of -40°C to +125°C.
Manufacturer: Intersil
Win Source Part Number: 1048290-ISL28414FBZ
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.5 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.5 V
Operating Supply Current: 300μA
Channel Output Current: 31mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: ISL28414FBZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28414FBZ can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps ISL28414FBZ QUAL GEN PURPSE MIPR RRIO OP
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
OPAMP, 5MHZ, -40 TO 125DEGC; No. of Amplifiers:4 Amplifier; Bandwidth:5MHz; Slew Rate:2.5V/µs; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | ISL28414FBZ | 1048290-ISL28414FBZ | 687-ISL28414FBZ | ISL28414FBZ-ND | ISL28414FBZ | ISL28414FBZ | ISL28414FBZ | 33AH1365 | ISL28414FBZ |
| Product Name | Quad General Purpose Micropower, RRIO Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28414FBZ | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 5Mhz, -40 To 125Degc; No. Of Amplifiers Renesas | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 3 volts | 1.8 volts | |||||
| Source Current (IS) | 0.3900 milliamps | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | ||||
| VOS | 4 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| IBIAS | 3.00E-6 to 2.00E-5 µA | 3.00E-6 µA | 3.00E-6 µA |