Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189570-ISL28408FBZ
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 185μA
Amplifier Type: General Purpose
Slew Rate: 0.45V/μs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 13nA
Voltage - Input Offset: 25μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: ISL28408
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 3V ~ 40V, ±1.5V ~ 20V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189570-ISL28408FBZ |
| Product Name | Electronic Surplus - ISL28408FBZ |