The ISL28107, ISL28207 and ISL28407 are single, dual and quad amplifiers featuring low noise, low input bias current, and low offset and temperature drift. This makes them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise, and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controls, and industrial controls.
The ISL28107 is available in 8 Ld SOIC, MSOP and TDFN packages. The ISL28207 is available in 8 Ld SOIC, MSOP and TDFN packages. The ISL28407 is available in a 14 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range of -40°C to +125°C.
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: ISL28407FBZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28407FBZ-T7 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
Manufacturer: Renesas Electronics America
Win Source Part Number: 921846-ISL28407FBZ-T
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 4 Circuit - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL28407
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
Precision Amplifiers ISL28407FBZ QD PRECISION LW PWR OPR
IC OPAMP GP 4 CIRCUIT 14SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28407FBZ-T7 | 687-ISL28407FBZ-T7 | ISL28407FBZ-T7-ND | 921846-ISL28407FBZ-T7 | ISL28407FBZ-T7 | ISL28407FBZ-T7 | ISL28407FBZ-T7 | ISL28407FBZ-T7 |
| Product Name | Precision Quad Low Noise Operational Amplifier | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28407FBZ-T7 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Single-Supply | |||||||
| Supply Voltage (VS) | 4.5 to 40 volts | 4.5 volts | ||||||
| Source Current (IS) | 0.2100 milliamps | 0.2100 milliamps | 0.2100 milliamps | 0.2100 milliamps | ||||
| VOS | 0.0900 millivolts | 0.0100 millivolts | ||||||
| IBIAS | 5.00E-5 µA | 5.00E-5 µA |