The ISL28325 and ISL28345 are dual and quad general purpose amplifiers featuring low noise vs power consumption. The combination of low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.brbr Applications for this amplifier include active filters, medical and analytical instrumentation, power supply controls, and industrial controls.brbr The ISL28325 is offered in 8 Ld SOIC and MSOP packages and the ISL28345 is offered in the 14 Ld SOIC package and operates over the -40°C to +125°C temperature range.
Operational Amplifier, 4 Func, 1000uV Offset-Max, PDSO14
General Purpose Amplifier 4 Circuit 14-SOIC
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189569-ISL28345FBZ
Packaging: Tube
Mounting Style: SMD
Supply Current: 500μA
Amplifier Type: General Purpose
Slew Rate: 0.4V/μs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 200pA
Voltage - Input Offset: 100μV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: ISL28345
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 4.5V ~ 40V, ±2.25V ~ 20V
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: ISL28345FBZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28345FBZ can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
Precision Amplifiers ISL28345FBZ QD 40V PRECISION LW PWR OPR
| Renesas Electronics Corporation | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28345FBZ | ISL28345FBZ | ISL28345FBZ-ND | 1189569-ISL28345FBZ | 687-ISL28345FBZ | ISL28345FBZ | ISL28345FBZ | ISL28345FBZ | ISL28345FBZ |
| Product Name | 40V Low Power Dual and Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28345FBZ | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Features | Single-Supply | Single-Supply | |||||||
| Supply Voltage (VS) | 4.5 to 40 volts | 4.5 to 40 volts | 5 volts | 4.5 volts | |||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | ||||
| VOS | 1 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| IBIAS | 2.00E-4 µA | 2.00E-4 µA | 2.00E-4 µA |