The ISL28325 and ISL28345 are dual and quad general purpose amplifiers featuring low noise vs power consumption. The combination of low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.brbr Applications for this amplifier include active filters, medical and analytical instrumentation, power supply controls, and industrial controls.brbr The ISL28325 is offered in 8 Ld SOIC and MSOP packages and the ISL28345 is offered in the 14 Ld SOIC package and operates over the -40°C to +125°C temperature range.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Operational Amplifier, 2 Func, 1000uV Offset-Max, PDSO8
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Operational Amplifiers - Op Amps ISL28325FUZ 40V LW PWR DL OPR AMP
| Renesas Electronics Corporation | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28325FUZ | ISL28325FUZ-ND | ISL28325FUZ | ISL28325FUZ | ISL28325FUZ | ISL28325FUZ | ISL28325FUZ |
| Product Name | 40V Low Power Dual and Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Features | Rail-Rail-In; Single-Supply | Rail-Rail-Out | |||||
| Supply Voltage (VS) | 4.5 to 40 volts | 4.5 volts | |||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | |||
| VOS | 1 millivolts | 0.1000 millivolts | |||||
| IBIAS | 2.00E-4 µA | 2.00E-4 µA |