The ISL28325 and ISL28345 are dual and quad general purpose amplifiers featuring low noise vs power consumption. The combination of low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.brbr Applications for this amplifier include active filters, medical and analytical instrumentation, power supply controls, and industrial controls.brbr The ISL28325 is offered in 8 Ld SOIC and MSOP packages and the ISL28345 is offered in the 14 Ld SOIC package and operates over the -40°C to +125°C temperature range.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Win Source Part Number: 1001426-ISL28325FUZ-
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4V/µs
Gain Bandwidth Product: 1.2 MHz
Current - Input Bias: 200 pA
Voltage - Input Offset: 100 µV
Current - Supply: 500µA (x2 Channels)
Current - Output / Channel: 40 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL28325
Product Status: Obsolete
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 40 V
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: ISL28325FUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28325FUZ-T7 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps ISL28325FUZ 40V LW PWR DL OPR AMP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28325FUZ-T7 | ISL28325FUZ-T7-ND | 1001426-ISL28325FUZ-T7 | 687-ISL28325FUZ-T7 | ISL28325FUZ-T7 | ISL28325FUZ-T7 | ISL28325FUZ-T7 | ISL28325FUZ-T7 |
| Product Name | 40V Low Power Dual and Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||||
| Supply Voltage (VS) | 4.5 to 40 volts | 4.5 volts | ||||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | |||
| VOS | 1 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| IBIAS | 2.00E-4 µA | 2.00E-4 µA | 2.00E-4 µA |