The ISL28325 and ISL28345 are dual and quad general purpose amplifiers featuring low noise vs power consumption. The combination of low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.brbr Applications for this amplifier include active filters, medical and analytical instrumentation, power supply controls, and industrial controls.brbr The ISL28325 is offered in 8 Ld SOIC and MSOP packages and the ISL28345 is offered in the 14 Ld SOIC package and operates over the -40°C to +125°C temperature range.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps ISL28325FBZ 40V LW PWR DL OPR AMP
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Renesas Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28325FBZ-T13 | ISL28325FBZ-T13-ND | ISL28325FBZ-T13 | ISL28325FBZ-T13 | ISL28325FBZ-T13 | ISL28325FBZ-T13 |
| Product Name | 40V Low Power Dual and Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||
| Supply Voltage (VS) | 4.5 to 40 volts | 4.5 volts | ||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | ||
| VOS | 1 millivolts | 0.1000 millivolts | ||||
| IBIAS | 2.00E-4 µA | 2.00E-4 µA |