The ISL28190 and ISL28290 are tiny single and dual ultra-low noise, ultra-low distortion operational amplifiers. Fully specified to operated down to +3V single supply. These amplifiers have outputs that swing rail-to-rail, and an input common mode voltage that extends below ground (ground sensing).
The ISL28190 and ISL28290 are unity gain stable with an input referred voltage noise of 1nV/vHz. Both parts feature 0.00017% THD+N @ 1kHz.
The ISL28190 is available in the space-saving 6 Ld UTDFN (1.6mmx1.6mm) and 6 Ld SOT-23 packages. The ISL28290 is available in the 10 Ld UTQFN (1.8mmx1.4mm) , 10 Ld MSOP and 8 LD SOIC packages. All devices are guaranteed over -40°C to +125°C.
OP AMP, 170 MHz, 50 V/uS, MSOP-10; No. of Amplifiers:2 Amplifier; Bandwidth:170MHz; Slew Rate:50V/µs; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; MSL:MSL 2 - 1 yearRoHS Compliant: Yes
Operational Amplifiers - Op Amps ISL28290FUZ SINGLE L & QD ULTR-LW NOISE
IC OPAMP VFB 2 CIRCUIT 10MSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-MSOP
| Renesas Electronics Corporation | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28290FUZ | 29M6931 | ISL28290FUZ | ISL28290FUZ | ISL28290FUZ |
| Product Name | Dual Supply Ultra-Low Noise, Ultra-Low Distortion, Rail-to-Rail Output, Op Amp | Op Amp, 170 Mhz, 50 V/us, Msop-10; No. Of Amplifiers Renesas | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Single-Supply | ||||
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | ||
| VOS | 0.7000 millivolts | 0.2400 millivolts | |||
| IBIAS | 10 to 16 µA | 10 µA |