The ISL28190 and ISL28290 are tiny single and dual ultra-low noise, ultra-low distortion operational amplifiers. Fully specified to operated down to +3V single supply. These amplifiers have outputs that swing rail-to-rail, and an input common mode voltage that extends below ground (ground sensing).
The ISL28190 and ISL28290 are unity gain stable with an input referred voltage noise of 1nV/vHz. Both parts feature 0.00017% THD+N @ 1kHz.
The ISL28190 is available in the space-saving 6 Ld UTDFN (1.6mmx1.6mm) and 6 Ld SOT-23 packages. The ISL28290 is available in the 10 Ld UTQFN (1.8mmx1.4mm) , 10 Ld MSOP and 8 LD SOIC packages. All devices are guaranteed over -40°C to +125°C.
IC OPAMP VFB 2 CIRCUIT 10UTQFN Product overview: ISL28290FRUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28290FRUZ-T7 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-UTQFN (1.8x1.4)
Operational Amplifier, 2 Func, 900uV Offset-Max, PQCC10
OP AMP, FULL REEL; No. of Amplifiers:2 Amplifier; Bandwidth:170MHz; Slew Rate:50V/µs; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:TQFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
OP AMP, 170 MHz, 50 V/uS, UTQFN-10; No. of Amplifiers:2 Amplifier; Bandwidth:170MHz; Slew Rate:50V/µs; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:TQFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-UTQFN (1.8x1.4)
Operational Amplifiers - Op Amps ISL28290FRUZ DL ULTR A-LW NOISE OP AMP
IC OPAMP VFB 2 CIRCUIT 10UTQFN
IC OPAMP VFB 2 CIRCUIT 10UTQFN
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28290FRUZ-T7 | 687-ISL28290FRUZ-T7 | ISL28290FRUZ-T7TR-ND | ISL28290FRUZ-T7 | 12N6832 | 65T7114 | ISL28290FRUZ-T7 | ISL28290FRUZ-T7 | ISL28290FRUZ-T7 | ISL28290FRUZ-T7 |
| Product Name | Dual Supply Ultra-Low Noise, Ultra-Low Distortion, Rail-to-Rail Output, Op Amp | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amp, Full Reel; No. Of Amplifiers Renesas | Op Amp, 170 Mhz, 50 V/us, Utqfn-10; No. Of Amplifiers Renesas | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Rail-Rail-Out; Single-Supply | Rail-Rail-Out | ||||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||||||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | ||||||
| VOS | 0.7000 millivolts | 0.2400 millivolts | ||||||||
| IBIAS | 10 to 16 µA | 10 µA |