Manufacturer: Renesas Electronics America
Win Source Part Number: 875599-ISL28278FAZ
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 16-QSOP
Package: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL28278
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 97
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Operational Amplifier, 2 Func, 450uV Offset-Max, CMOS, PDSO16
IC OPAMP GP 300KHZ RRO 16QSOP Product overview: ISL28278FAZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28278FAZ can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 16-QSOP
OPERATIONAL AMPLIFIER, 2 FUNC, 4
IC OPAMP GP 2 CIRCUIT 16QSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 16-QSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 16-QSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 875599-ISL28278FAZ | ISL28278FAZ | 687-ISL28278FAZ | ISL28278FAZ-ND | ISL28278FAZ | ISL28278FAZ | ISL28278FAZ | ISL28278FAZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28278FAZ | 300KHZ Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOP; QSOP; 16-QSOP | SSOP; SOP; SSOP16 | Rail/Tube | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | Surface Mount | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Life Cycle Stage | Obsolete | Active | Active | Removed; Obsolete | ||||
| Slew Rate | 0.1400 V/µs | 0.1500 V/µs | 1.50E-7 V/µs | 0.1500 V/µs | 0.1500 V/µs |