Renesas Electronics Corporation Dual 0.3MHz QSOP Operational Amplifier IC ISL28278FAZ-T7

Description
Operational Amplifier, 2 Func, 450uV Offset-Max, CMOS, PDSO16
Request a Quote Datasheet
Description
Operational Amplifier, 2 Func, 450uV Offset-Max, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL28278FAZ-T7 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 450uV Offset-Max, CMOS, PDSO16

Operational Amplifier, 2 Func, 450uV Offset-Max, CMOS, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
Dual 0.3MHz QSOP Operational Amplifier IC
687-ISL28278FAZ-T7
Dual 0.3MHz QSOP Operational Amplifier IC 687-ISL28278FAZ-T7
DUAL OP-AMP, 450uV OFFSET-MAX, 0.3MHz BAND WIDTH, PDSO16, ROHS COMPLIANT, PLASTIC, QSOP-16 Product overview: ISL28278FAZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.3MHz, QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.3MHz, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28278FAZ-T7 can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 450uV OFFSET-MAX, 0.3MHz BAND WIDTH, PDSO16, ROHS COMPLIANT, PLASTIC, QSOP-16 Product overview: ISL28278FAZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.3MHz, QSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.3MHz, QSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28278FAZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1126845-ISL28278FAZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1126845-ISL28278FAZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1126845-ISL28278FAZ-T7
Win Source Part Number: 1126845-ISL28278FAZ- T7 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 2 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.15V/µs Gain Bandwidth Product: 300 kHz Current - Input Bias: 10 pA Voltage - Input Offset: 0.2 µV Current - Supply: 120µA (x2 Channels) Current - Output / Channel: 31 mA Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.33.0001 Mfr: Intersil Other Names: 2156-ISL28278FAZ-T7- ILTR,HARISLISL28278F AZ-T7 Product Status: Obsolete Voltage - Supply Span (Min): 2.4 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1126845-ISL28278FAZ-T7
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 2
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.15V/µs
Gain Bandwidth Product: 300 kHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 0.2 µV
Current - Supply: 120µA (x2 Channels)
Current - Output / Channel: 31 mA
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8542.33.0001
Mfr: Intersil
Other Names: 2156-ISL28278FAZ-T7-ILTR,HARISLISL28278FAZ-T7
Product Status: Obsolete
Voltage - Supply Span (Min): 2.4 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28278FAZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28278FAZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28278FAZ-T7
IC OPAMP GP 2 CIRCUIT 16QSOP

IC OPAMP GP 2 CIRCUIT 16QSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28278FAZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28278FAZ-T7
Instrumentation, OP Amps, Buffer Amps ISL28278FAZ-T7
General Purpose Amplifier 2 Circuit Rail-to-Rail 16-QSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 16-QSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28278FAZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28278FAZ-T7
Instrumentation, OP Amps, Buffer Amps ISL28278FAZ-T7
General Purpose Amplifier 2 Circuit Rail-to-Rail 16-QSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 16-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28278FAZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28278FAZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers ISL28278FAZ-T7
IC OPAMP GP 2 CIRCUIT 16QSOP

IC OPAMP GP 2 CIRCUIT 16QSOP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL28278FAZ-T7 687-ISL28278FAZ-T7 1126845-ISL28278FAZ-T7 ISL28278FAZ-T7 ISL28278FAZ-T7 ISL28278FAZ-T7
Product Name Dual 0.3MHz QSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Package Type SSOP; SOP; SSOP16 Cut Tape 16-SSOP (0.154", 3.90mm Width) SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) Surface Mount
Life Cycle Stage Obsolete Removed; Obsolete Removed
Slew Rate 0.1400 V/µs 0.1500 V/µs 0.1500 V/µs 1.50E-7 V/µs
Bandwidth 0.3000 MHz 0.3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
Op Amps - 7095516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD524ADZ - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 1 MHz
View Details