The ISL28272FAZ-T7 is a dual micropower instrumentation amplifier designed for single supply operation within a voltage range of +2.4V to +5.5V. It features rail-to-rail input and output capabilities, allowing the input signal to swing 10% above the positive supply rail and down to 100mV below the negative supply with minimal degradation in common-mode rejection ratio (CMRR). This amplifier is optimized for applications requiring a minimum gain of 100, making it suitable for high-gain signal conditioning tasks. Key specifications include a typical supply current of 120µA for both channels, a maximum input bias current of 30pA, and a CMRR of 100dB. The ISL28272FAZ-T7 also has a 3dB bandwidth of 100kHz and a slew rate of 0.5V/µs. It is RoHS compliant and available in a 16-lead QSOP package. This product is particularly well-suited for battery-powered systems, sensor signal conditioning, and medical devices, but is noted as not recommended for new designs.
IC INSTR AMP RRIO DUAL 16-QSOP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 16-QSOP
IC INSTR AMP RRIO DUAL 16-QSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28272FAZ-T7 | ISL28272FAZ-T7 | ISL28272FAZ-T7 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.1200 milliamps | 0.1200 milliamps | |
| Bandwidth | 0.1000 MHz | 0.1000 MHz | |
| Standards | RoHS | ||
| VOS | 0.0350 millivolts | ||
| IBIAS | 1.00E-5 µA |