Manufacturer: Intersil
Win Source Part Number: 1048281-ISL28271FAZ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 180kHz
Amplifier Type: Instrumentation
Slew Rate: 0.5 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 35μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Operating Supply Current: 120μA
Channel Output Current: 31mA
Alternative Parts (Cross-Reference): INA2322EA/250G4; ISL28273FAZ-T7; ISL28270IAZ-T13;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Instrumentation Amplifier, 2 Func, 1200uV Offset-Max, 0.18MHz Band Width, PDSO16
Instrumentation Amplifier 2 Circuit Rail-to-Rail 16-QSOP
IC INST AMP 2 CIRCUIT 16QSOP Product overview: ISL28271FAZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28271FAZ can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 2 Circuit Rail-to-Rail 16-QSOP
Instrumentation Amplifier 2 Circuit Rail-to-Rail 16-QSOP
IC INST AMP 2 CIRCUIT 16QSOP
IC INST AMP 2 CIRCUIT 16QSOP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1048281-ISL28271FAZ | ISL28271FAZ | ISL28271FAZ-ND | 687-ISL28271FAZ | ISL28271FAZ | ISL28271FAZ | ISL28271FAZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28271FAZ | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 volts | |||||
| Source Current (IS) | 0.1200 milliamps | 0.1200 milliamps | 0.1200 milliamps | 0.1200 milliamps | |||
| VOS | 0.0350 millivolts | 0.0350 millivolts | |||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | |||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs |