Manufacturer: Intersil
Win Source Part Number: 1048279-ISL28268FUZ-
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 420kHz
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 90μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Operating Supply Current: 34μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: ISL28268FUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28268FUZ-T7 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1048279-ISL28268FUZ-T7 | ISL28268FUZ-T7-ND | 687-ISL28268FUZ-T7 | ISL28268FUZ-T7 | ISL28268FUZ-T7 | ISL28268FUZ-T7 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28268FUZ-T7 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.4 to 5.5 volts | 5.5 volts | ||||
| Source Current (IS) | 0.0340 milliamps | 0.0340 milliamps | 0.0340 milliamps | 0.0340 milliamps | ||
| VOS | 0.0900 millivolts | 0.0900 millivolts | ||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | ||||
| GBW | 0.2000 MHz | 0.2000 MHz |