Renesas Electronics Corporation 200kHz Operational Amplifier IC ISL28258FUZ-T7

Description
IC OPAMP GP 200kHz RRO 1CH 8MSOP Product overview: ISL28258FUZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28258FUZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 200kHz RRO 1CH 8MSOP Product overview: ISL28258FUZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28258FUZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200kHz Operational Amplifier IC - 687-ISL28258FUZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200kHz Operational Amplifier IC
687-ISL28258FUZ-T7
200kHz Operational Amplifier IC 687-ISL28258FUZ-T7
IC OPAMP GP 200kHz RRO 1CH 8MSOP Product overview: ISL28258FUZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28258FUZ-T7 can be used for catalog matching and distributor lookup.

IC OPAMP GP 200kHz RRO 1CH 8MSOP Product overview: ISL28258FUZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28258FUZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28258FUZ-T7 - 1048277-ISL28258FUZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28258FUZ-T7
1048277-ISL28258FUZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28258FUZ-T7 1048277-ISL28258FUZ-T7
Manufacturer: Intersil Win Source Part Number: 1048277-ISL28258FUZ- T7 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 420kHz Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 3μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.4 V to 5.5 V, ±1.2 V to 2.75 V Operating Supply Current: 68μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 200kHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048277-ISL28258FUZ-T7
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 420kHz
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Operating Supply Current: 68μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28258FUZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28258FUZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28258FUZ-T7
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28258FUZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28258FUZ-T7
Instrumentation, OP Amps, Buffer Amps ISL28258FUZ-T7
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-ISL28258FUZ-T7 1048277-ISL28258FUZ-T7 ISL28258FUZ-T7 ISL28258FUZ-T7
Product Name 200kHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28258FUZ-T7 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 2.4 to 5.5 volts 2.4 to 5.5 volts
Slew Rate 0.1000 V/µs 0.1000 V/µs 0.1000 V/µs
Bandwidth 0.2000 MHz 0.2000 MHz 0.4200 MHz 0.4200 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449808P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
IC CLK BUFFER 1:9 500MHZ 28PLCC - 815-CDC111FN - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 80 milliamps
View Details
2 suppliers
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers