The ISL28148, ISL28248 are 4.5MHz low-power single and dual operational amplifiers. The parts are optimized for single supply operation from 2.4V to 5.5V, allowing operation from one lithium cell or two Ni-Cd batteries.
The single and dual feature an Input Range Enhancement Circuit (IREC), which enables them to maintain CMRR performance for input voltages greater than the positive supply. The input signal is capable of swinging 0.25V above the positive supply and to 100mV below the negative supply with only a slight degradation of the CMRR performance. The output operation is rail-to-rail.
The parts draw minimal supply current (900µA per amplifier) while meeting excellent DC accuracy, AC performance, noise and output drive specifications. The ISL28148 features an enable pin that can be used to turn the device off and reduce the supply current to a maximum of 16µA. Operation is guaranteed across the -40°C to +125°C temperature range.
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: ISL28248FBZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28248FBZ-T7 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 2 Func, CMOS, PDSO8
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189560-ISL28248FBZ-
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 13MHz
Supply Current: 900μA
Amplifier Type: General Purpose
Slew Rate: 4V/μs
Gain Bandwidth Product: 4.5MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 1.8mV
Current - Output / Channel: 75mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: ISL28248
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 2.4V ~ 5.5V, ±1.2V ~ 2.75V
Precision Amplifiers ISL28248FBZ 4 5MHZ D L PRCSN RRIO OP AMPS
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 4.5MHZ RRO 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC,Operational Amplifier,DUAL,CMOS,
IC OPAMP GP 2 CIRCUIT 8SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28248FBZ-T7 | 687-ISL28248FBZ-T7 | ISL28248FBZ-T7-ND | ISL28248FBZ-T7 | 1189560-ISL28248FBZ-T7 | ISL28248FBZ-T7 | ISL28248FBZ-T7 | 391-ISL28248FBZ-T7 | ISL28248FBZ-T7 | 04P7550 | ISL28248FBZ-T7 |
| Product Name | 4.5MHz, Dual Precision Rail-to-Rail Input-Output (RRIO) Op Amps with Very Low Input Bias Current | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28248FBZ-T7 | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4.5MHZ RRO 8SOIC | Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,dual,cmos,sop,8Pin,plastic Rohs Compliant Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | Single-Supply | ||||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | |||||||||
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | ||||||
| VOS | 1.8 millivolts | 1.8 millivolts | 1.8 millivolts | ||||||||
| IBIAS | 1.00E-6 to 3.00E-5 µA | 1.00E-6 µA | 1.00E-6 µA |