Operational Amplifier, 2 Func, 750uV Offset-Max, 13MHz Band Width, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: ISL28246FBZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28246FBZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 777309-ISL28246FBZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 13MHz
Amplifier Type: General
Current - Input Bias: 16nA
Voltage - Input Offset: 30μV
Part Status: Obsolete(EOL)
Family Name: ISL28246
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 56mA
SR - Slew Rate: 1.9 V/μs
GBP - Gain Bandwidth Product: 5MHz
Dual Supply Voltage (±): 2.4 V ~ 5.5 V, ±1.2 V ~ 2.75 V
Alternative Parts (Cross-Reference): LMR932F-E2; MAX4471ESA; MAX4486ASA-T; MAX4416ESA;
Introduction Date: May 23, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 97
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 5MHZ RRO 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
ISL28246 - OPERATIONAL AMPLIFIER
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28246FBZ | ISL28246FBZ-ND | 687-ISL28246FBZ | 777309-ISL28246FBZ | ISL28246FBZ | 391-ISL28246FBZ | ISL28246FBZ | ISL28246FBZ | ISL28246FBZ |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28246FBZ | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 5MHZ RRO 8SOIC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | SOP; SOP8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Active | Active | |||||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps |