Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189557-ISL28236FBZ-
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2mA
Amplifier Type: General Purpose
Slew Rate: 1.8V/μs
Gain Bandwidth Product: 5MHz
Current - Input Bias: 6nA
Voltage - Input Offset: 20μV
Current - Output / Channel: 70mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: ISL28236
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 2.4V ~ 5.5V, ±1.2V ~ 2.75V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189557-ISL28236FBZ-T7 |
| Product Name | Electronic Surplus - ISL28236FBZ-T7 |