The ISL28233 and ISL28433 are dual and quad micropower, chopper stabilized operational amplifiers that are optimized for single and dual supply operation from 1.65V to 6.0V and ±0.825V to ±3.0V. Their low supply current of 18µA and wide input range enable the ISL28233, ISL28433 to be excellent general purpose op amps for a wide range of applications. The ISL28233 and ISL28433 are ideal for handheld devices that operate off 2 AA or single Li-ion batteries.brbr The ISL28233 is available in 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28433 is available in 14 Ld TSSOP, 14 Ld SOIC and 14 Ld 3mmx4mm TDFN packages. All devices operate over the temperature range of -40°C to +125°C.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP Product overview: ISL28233FUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28233FUZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189556-ISL28233FUZ
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 18μA
Amplifier Type: Zero-Drift
Slew Rate: 0.2V/μs
Gain Bandwidth Product: 400kHz
Current - Input Bias: 180pA
Voltage - Input Offset: 2μV
Current - Output / Channel: 19mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: ISL28233
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 1.8V ~ 6V, ±0.825V ~ 3V
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Operational Amplifiers - Op Amps ISL28233FUZ DL MICRO PWR RRIO ZERO-DRIFT
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28233FUZ | ISL28233FUZ-ND | 687-ISL28233FUZ | 1189556-ISL28233FUZ | ISL28233FUZ | ISL28233FUZ | ISL28233FUZ | ISL28233FUZ |
| Product Name | Dual Micropower, Chopper Stabilized, RRIO Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28233FUZ | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | Single-Supply | |||||
| Supply Voltage (VS) | 1.8 to 6 volts | 3 volts | 1.8 to 6 volts | 6 volts | ||||
| Source Current (IS) | 0.0180 milliamps | 0.0180 milliamps | 0.0180 milliamps | 0.0180 milliamps | 0.0180 milliamps | |||
| VOS | 0.0060 millivolts | 0.0020 millivolts | 0.0020 millivolts | |||||
| IBIAS | 1.80E-4 to 3.00E-4 µA | 1.80E-4 µA | 1.80E-4 µA |