The ISL28233 and ISL28433 are dual and quad micropower, chopper stabilized operational amplifiers that are optimized for single and dual supply operation from 1.65V to 6.0V and ±0.825V to ±3.0V. Their low supply current of 18µA and wide input range enable the ISL28233, ISL28433 to be excellent general purpose op amps for a wide range of applications. The ISL28233 and ISL28433 are ideal for handheld devices that operate off 2 AA or single Li-ion batteries.brbr The ISL28233 is available in 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28433 is available in 14 Ld TSSOP, 14 Ld SOIC and 14 Ld 3mmx4mm TDFN packages. All devices operate over the temperature range of -40°C to +125°C.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
Operational Amplifiers - Op Amps ISL28233FRZ DL MICRO PWR RRIO ZERO-DRIFT
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
| Renesas Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28233FRZ-T13 | ISL28233FRZ-T13-ND | ISL28233FRZ-T13 | ISL28233FRZ-T13 | ISL28233FRZ-T13 | ISL28233FRZ-T13 |
| Product Name | Dual Micropower, Chopper Stabilized, RRIO Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||
| Supply Voltage (VS) | 1.8 to 6 volts | 1.8 volts | ||||
| Source Current (IS) | 0.0180 milliamps | 0.0180 milliamps | 0.0180 milliamps | 0.0180 milliamps | ||
| VOS | 0.0060 millivolts | 0.0020 millivolts | ||||
| IBIAS | 1.80E-4 to 3.00E-4 µA | 1.80E-4 µA |