The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries.
The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.
Operational Amplifier
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
IC OPAMP GP 2 CIRCUIT 8DFN Product overview: ISL28230FRZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28230FRZ-T7A can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DFN
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
IC OPAMP GP 2 CIRCUIT 8DFN
OP AMP, 400KHZ, 5UV, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:400kHz; Slew Rate:0.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OP AMP, 400KHZ, 5UV, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:400kHz; Slew Rate:0.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual, Micro-Power RRIO Zero-Drift Amps
| Renesas Electronics Corporation | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28230FRZ-T7A | ISL28230FRZ-T7A | ISL28230FRZ-T7ATR-ND | 687-ISL28230FRZ-T7A | ISL28230FRZ-T7A | ISL28230FRZ-T7A | ISL28230FRZ-T7A | 55X1762 | ISL28230FRZ-T7A |
| Product Name | Dual Micropower, Low Drift, RRIO Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 400Khz, 5Uv, Dfn-8; No. Of Amplifiers Renesas | Operational Amplifiers - Op Amps | |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to ? volts | 1.8 volts | 1.8 to 5.5 volts | |||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | |||||
| VOS | 0.0400 millivolts | 0.0050 millivolts | |||||||
| IBIAS | 2.50E-4 µA | 2.50E-4 µA |