Renesas Electronics Corporation Dual Micropower, Low Drift, RRIO Operational Amplifier ISL28230FRZ-T7

Description
The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries. The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.
Request a Quote Datasheet
Description
The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries. The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Micropower, Low Drift, RRIO Operational Amplifier - ISL28230FRZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
Dual Micropower, Low Drift, RRIO Operational Amplifier
ISL28230FRZ-T7
Dual Micropower, Low Drift, RRIO Operational Amplifier ISL28230FRZ-T7
The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries. The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.

The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries.
The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28230FRZ-T7-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28230FRZ-T7-ND
Instrumentation, Op Amps, Buffer Amps ISL28230FRZ-T7-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
ISL28230FRZ-T7
Operational Amplifiers - Op Amps ISL28230FRZ-T7
Operational Amplifiers - Op Amps Dual, Micro-Power RRIO Zero-Drift Amps

Operational Amplifiers - Op Amps Dual, Micro-Power RRIO Zero-Drift Amps

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28230FRZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28230FRZ-T7
Instrumentation, OP Amps, Buffer Amps ISL28230FRZ-T7
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28230FRZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28230FRZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28230FRZ-T7
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site Datasheet
Op Amp, 400Khz, 5Uv, Dfn-8; No. Of Amplifiers Renesas - 55X1761 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 400Khz, 5Uv, Dfn-8; No. Of Amplifiers Renesas
55X1761
Op Amp, 400Khz, 5Uv, Dfn-8; No. Of Amplifiers Renesas 55X1761
OP AMP, 400KHZ, 5UV, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:400kHz; Slew Rate:0.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 400KHZ, 5UV, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:400kHz; Slew Rate:0.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, 400Khz, 5Uv, Dfn-8; No. Of Amplifiers Renesas - 38X7394 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 400Khz, 5Uv, Dfn-8; No. Of Amplifiers Renesas
38X7394
Op Amp, 400Khz, 5Uv, Dfn-8; No. Of Amplifiers Renesas 38X7394
OP AMP, 400KHZ, 5UV, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:400kHz; Slew Rate:0.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 400KHZ, 5UV, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:400kHz; Slew Rate:0.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28230FRZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28230FRZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers ISL28230FRZ-T7
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL28230FRZ-T7 ISL28230FRZ-T7-ND ISL28230FRZ-T7 ISL28230FRZ-T7 ISL28230FRZ-T7 55X1761 ISL28230FRZ-T7
Product Name Dual Micropower, Low Drift, RRIO Operational Amplifier Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amp, 400Khz, 5Uv, Dfn-8; No. Of Amplifiers Renesas Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out; Rail-Rail-In; Single-Supply Rail-Rail-Out
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Source Current (IS) 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps
VOS 0.0400 millivolts 0.0050 millivolts
IBIAS 2.50E-4 µA 2.50E-4 µA
Unlock Full Specs
to access all available technical data