The ISL28230FRZ-T13 is a dual micropower operational amplifier designed for low offset drift applications. It operates on a single supply voltage ranging from 1.8V to 5.5V and a dual supply voltage from ±0.9V to ±2.75V. The amplifier features a low quiescent current of 20µA per amplifier, making it suitable for battery-powered devices. It has a maximum input offset voltage of 40µV and a low offset drift of 150nV/°C, which enhances its precision in various applications. The ISL28230FRZ-T13 supports rail-to-rail input and output, allowing for maximum signal swing and flexibility in circuit design. It is particularly well-suited for applications such as bi-directional current sensing, temperature measurement, medical equipment, and precision regulation. The device is available in an 8-lead DFN package, which is RoHS compliant and suitable for compact designs. The operational temperature range for this part is from -40°C to +125°C, making it versatile for a wide range of environmental conditions.
The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries.
The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
Operational Amplifiers - Op Amps Dual, Micro-Power RRIO Zero-Drift Amps
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
IC OPAMP GP 2 CIRCUIT 8DFN
OP AMP, 400KHZ, 5UV, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:400kHz; Slew Rate:0.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OP AMP, 400KHZ, 5UV, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:400kHz; Slew Rate:0.2V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8DFN
| Renesas Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28230FRZ-T13 | ISL28230FRZ-T13-ND | ISL28230FRZ-T13 | ISL28230FRZ-T13 | ISL28230FRZ-T13 | 55X1760 | ISL28230FRZ-T13 |
| Product Name | Dual Micropower, Low Drift, RRIO Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 400Khz, 5Uv, Dfn-8; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | ||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | |||
| VOS | 0.0400 millivolts | 0.0050 millivolts | |||||
| IBIAS | 2.50E-4 µA | 2.50E-4 µA |