Renesas Electronics Corporation Electronic Surplus - ISL28230FBZ ISL28230FBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189554-ISL28230FBZ Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 20μA Amplifier Type: General Purpose Slew Rate: 0.2V/μs Gain Bandwidth Product: 400kHz Current - Input Bias: 250pA Voltage - Input Offset: 5μV Current - Output / Channel: 15mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: ISL28230 Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189554-ISL28230FBZ Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 20μA Amplifier Type: General Purpose Slew Rate: 0.2V/μs Gain Bandwidth Product: 400kHz Current - Input Bias: 250pA Voltage - Input Offset: 5μV Current - Output / Channel: 15mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: ISL28230 Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL28230FBZ - 1189554-ISL28230FBZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL28230FBZ
1189554-ISL28230FBZ
Electronic Surplus - ISL28230FBZ 1189554-ISL28230FBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189554-ISL28230FBZ Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 20μA Amplifier Type: General Purpose Slew Rate: 0.2V/μs Gain Bandwidth Product: 400kHz Current - Input Bias: 250pA Voltage - Input Offset: 5μV Current - Output / Channel: 15mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: ISL28230 Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189554-ISL28230FBZ
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 20μA
Amplifier Type: General Purpose
Slew Rate: 0.2V/μs
Gain Bandwidth Product: 400kHz
Current - Input Bias: 250pA
Voltage - Input Offset: 5μV
Current - Output / Channel: 15mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: ISL28230
Manufacturer Pack Quantity: 98
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1189554-ISL28230FBZ
Product Name Electronic Surplus - ISL28230FBZ
Unlock Full Specs
to access all available technical data