Renesas Electronics Corporation Dual Micropower, Low Drift, RRIO Operational Amplifier ISL28230CRZ

Description
The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries. The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.
Request a Quote Datasheet
Description
The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries. The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Micropower, Low Drift, RRIO Operational Amplifier - ISL28230CRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Dual Micropower, Low Drift, RRIO Operational Amplifier
ISL28230CRZ
Dual Micropower, Low Drift, RRIO Operational Amplifier ISL28230CRZ
The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries. The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.

The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries.
The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-ISL28230CRZ
Operational Amplifier IC 687-ISL28230CRZ
IC OPAMP GP 2 CIRCUIT 8DFN Product overview: ISL28230CRZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28230CRZ can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8DFN Product overview: ISL28230CRZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28230CRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 20-ISL28230CRZ-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
20-ISL28230CRZ-ND
Instrumentation, Op Amps, Buffer Amps 20-ISL28230CRZ-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28230CRZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28230CRZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28230CRZ
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28230CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28230CRZ
Instrumentation, OP Amps, Buffer Amps ISL28230CRZ
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
ISL28230CRZ
Operational Amplifiers - Op Amps ISL28230CRZ
Operational Amplifiers - Op Amps ISL28230CRZ DL MICRO PWR RRIO ZERO-DRIFT

Operational Amplifiers - Op Amps ISL28230CRZ DL MICRO PWR RRIO ZERO-DRIFT

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28230CRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28230CRZ
Integrated Circuits (ICs) - Linear - Amplifiers ISL28230CRZ
IC OPAMP GP 2 CIRCUIT 8DFN

IC OPAMP GP 2 CIRCUIT 8DFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL28230CRZ 687-ISL28230CRZ 20-ISL28230CRZ-ND ISL28230CRZ ISL28230CRZ ISL28230CRZ ISL28230CRZ
Product Name Dual Micropower, Low Drift, RRIO Operational Amplifier Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out; Rail-Rail-In; Single-Supply Rail-Rail-Out
Supply Voltage (VS) 1.8 to 5.5 volts 3 volts 5.5 volts
Source Current (IS) 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps
VOS 0.0400 millivolts 0.0050 millivolts
IBIAS 2.50E-4 µA 2.50E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1698207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type Dmp
Number of Pins 8
View Details
LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers